Bosch Tool Corporation Servo Motor MHD090B-035-PP0-UN

Description
SERVO MOTOR, PERMANENT MAGNENT, 111 VOLTAGE CONSTANT, INTEGRATED ENCODER, SHAFT WITH KEY, 12 NM, 11 AMP, 5000 RPM, WITHOUT HOLDING BREAK, IP 65, R911282008. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, PERMANENT MAGNENT, 111 VOLTAGE CONSTANT, INTEGRATED ENCODER, SHAFT WITH KEY, 12 NM, 11 AMP, 5000 RPM, WITHOUT HOLDING BREAK, IP 65, R911282008. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47623570 - Radwell International
Willingboro, NJ, United States
Servo Motor
47623570
Servo Motor 47623570
SERVO MOTOR, PERMANENT MAGNENT, 111 VOLTAGE CONSTANT, INTEGRATED ENCODER, SHAFT WITH KEY, 12 NM, 11 AMP, 5000 RPM, WITHOUT HOLDING BREAK, IP 65, R911282008. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, PERMANENT MAGNENT, 111 VOLTAGE CONSTANT, INTEGRATED ENCODER, SHAFT WITH KEY, 12 NM, 11 AMP, 5000 RPM, WITHOUT HOLDING BREAK, IP 65, R911282008. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47623570
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 5000 rpm
View Details
2 suppliers