Bosch Tool Corporation Servo Motor MHD090B-035-NG0-UN

Description
SERVO MOTOR, 111 VOLTAGE CONSTANT, PLAIN SHAFT, WITHOUT HOLDING BREAK, AKA: R911277757. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 111 VOLTAGE CONSTANT, PLAIN SHAFT, WITHOUT HOLDING BREAK, AKA: R911277757. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 42852572 - Radwell International
Willingboro, NJ, United States
Servo Motor
42852572
Servo Motor 42852572
SERVO MOTOR, 111 VOLTAGE CONSTANT, PLAIN SHAFT, WITHOUT HOLDING BREAK, AKA: R911277757. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 111 VOLTAGE CONSTANT, PLAIN SHAFT, WITHOUT HOLDING BREAK, AKA: R911277757. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 42852572
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1.34 in-oz/amp (9.46 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details