Bosch Tool Corporation Servo Motor MHD041B-144-PG0-UN

Description
SERVO MOTOR, 36.3 VOLTAGE CONSTANT, 7.5 AMPS, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK,AKA: R911274053. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 36.3 VOLTAGE CONSTANT, 7.5 AMPS, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK,AKA: R911274053. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47623530 - Radwell International
Willingboro, NJ, United States
Servo Motor
47623530
Servo Motor 47623530
SERVO MOTOR, 36.3 VOLTAGE CONSTANT, 7.5 AMPS, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK,AKA: R911274053. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 36.3 VOLTAGE CONSTANT, 7.5 AMPS, INTEGRATED ENCODER, PLAIN SHAFT, WITHOUT HOLDING BREAK,AKA: R911274053. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47623530
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details