Bosch Tool Corporation Servo Motor MAC090B-0-PD-3-C/110-B-1/S005

Description
SERVO MOTOR, 2000 RPM, TACHOFEEDBACK AND SECOND SHAFT END, CONNECTOR TO SIDE B, WITH 6.5 NM BLOCKING BREAK. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 2000 RPM, TACHOFEEDBACK AND SECOND SHAFT END, CONNECTOR TO SIDE B, WITH 6.5 NM BLOCKING BREAK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 47601940 - Radwell International
Willingboro, NJ, United States
Servo Motor
47601940
Servo Motor 47601940
SERVO MOTOR, 2000 RPM, TACHOFEEDBACK AND SECOND SHAFT END, CONNECTOR TO SIDE B, WITH 6.5 NM BLOCKING BREAK. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 2000 RPM, TACHOFEEDBACK AND SECOND SHAFT END, CONNECTOR TO SIDE B, WITH 6.5 NM BLOCKING BREAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 47601940
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details
Servo Motor - 10566217 - Radwell International
Allen-Bradley / Rockwell Automation
View Details