Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
BOSCH REXROTH CORPORATION
FNS-25-C0-N -- LINEAR GUIDE BLOCKS
Bosch Rexroth Corporation
Linear Guide Blocks
FNS-25-C0-N
Description
Guides à Billes - A bride, hauteur stand
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Guides à Billes - A bride, hauteur stand
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2469282
Linear Guide Blocks
2469282
Guides à Billes - A bride, hauteur stand
Guides à Billes - A bride, hauteur stand
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Slides and Linear Stages
Product Number
2469282
Product Name
Linear Guide Blocks
Carriage Load
8070 lbs (3660 kg)
Unlock Full Specs
to access all available technical data
Similar Products
Sugatsune America, Inc.
SUS THREE MEMBER (14") SLIDE - 5302-350
5302-350
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
15.12 inch (384 mm)
View Details
Isotech, Inc.
Side Drive Positioning Stage
453SD-LO-XYZ
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
NB Corporation of America
Miniature Ball Slide
SYBS Type
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load
13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Festo Corporation
Mini slide
DGST-10-40-PA
Specs
Stroke or X-Axis Travel
1.57 inch (40 mm)
Rated Speed
31.5 in/sec (48 m/min)
Bearing Type
Ball/Roller Bearing
View Details