Bosch Tool Corporation Solid State Overload/Relay FLM-325-2R4-2AI

Description
DUAL RELAY MODULE, 2A W/ TROBULE INDICATOR, 2 AMP OF CURRENT, .405-10 MA, BUILT-IN SHORT CIRCUIT ISOLATOR CIRCUITRY, BI-COLORED LED STATUS (RED/GREEN), TWO INDIPENDENT CONTACTS. FREE 2 YEAR RADWELL WARRANTY
Description
DUAL RELAY MODULE, 2A W/ TROBULE INDICATOR, 2 AMP OF CURRENT, .405-10 MA, BUILT-IN SHORT CIRCUIT ISOLATOR CIRCUITRY, BI-COLORED LED STATUS (RED/GREEN), TWO INDIPENDENT CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 54614632 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
54614632
Solid State Overload/Relay 54614632
DUAL RELAY MODULE, 2A W/ TROBULE INDICATOR, 2 AMP OF CURRENT, .405-10 MA, BUILT-IN SHORT CIRCUIT ISOLATOR CIRCUITRY, BI-COLORED LED STATUS (RED/GREEN), TWO INDIPENDENT CONTACTS. FREE 2 YEAR RADWELL WARRANTY

DUAL RELAY MODULE, 2A W/ TROBULE INDICATOR, 2 AMP OF CURRENT, .405-10 MA, BUILT-IN SHORT CIRCUIT ISOLATOR CIRCUITRY, BI-COLORED LED STATUS (RED/GREEN), TWO INDIPENDENT CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
BOSCH SECURITY SYSTEM Contactors & Starters FLM-325-2R4-2AI

BOSCH SECURITY SYSTEM Contactors & Starters FLM-325-2R4-2AI

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 54614632
Product Name Solid State Overload/Relay Solid State Overload/Relay
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-100A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12UX01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 127933443 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details