Bosch Rexroth Corporation Fixed and Variable Displacement Power Packs

Description
Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to 3,000 PSI Flow: 0.4 to 10 GPM Tank Capacities: 2.5 to 20 gallons 1750 rpm, three phase units, with some models available in single phase
Description
Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to 3,000 PSI Flow: 0.4 to 10 GPM Tank Capacities: 2.5 to 20 gallons 1750 rpm, three phase units, with some models available in single phase

Suppliers

Company
Product
Description
Supplier Links
Fixed and Variable Displacement Power Packs -  - Bosch Rexroth Corporation
Hoffman Estates, IL, USA
Fixed and Variable Displacement Power Packs
Fixed and Variable Displacement Power Packs
Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to 3,000 PSI Flow: 0.4 to 10 GPM Tank Capacities: 2.5 to 20 gallons 1750 rpm, three phase units, with some models available in single phase

Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications.
Key features:

  • 0.5 thru 20 hp motors standard TEFC
  • Pressure: Up to 3,000 PSI
  • Flow: 0.4 to 10 GPM
  • Tank Capacities: 2.5 to 20 gallons
  • 1750 rpm, three phase units, with some models available in single phase
Supplier's Site

Technical Specifications

  Bosch Rexroth Corporation
Product Category Hydraulic Power Units
Product Name Fixed and Variable Displacement Power Packs
Operating Pressure 3000 psi (2111 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Fluid Actuators, HPU -  - Rotork plc
Specs
Operating Pressure 5000 psi (3519 m H2O)
Flow 1000.0 GPM (3788 L/min)
Reservoir Capacity 5.0 to 2000.0 gallons (18.93 to 7571 liters)
View Details
Truck limiter hydraulic power unit -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Operating Pressure 2611 psi (1837 m H2O)
Reservoir Capacity 0.5 gallons (2 liters)
Power Source Electric
View Details
Power Units -  - MFP Automation Engineering
MFP Automation Engineering
View Details