Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO055 BNO055

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 802038-BNO055 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C, UART Sensor Type: Accelerometer, Gyroscope, Magnetometer, 9 Axis Supplier Device Package: 28-LGA (5.2x3.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TFLGA Module Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 802038-BNO055 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C, UART Sensor Type: Accelerometer, Gyroscope, Magnetometer, 9 Axis Supplier Device Package: 28-LGA (5.2x3.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TFLGA Module Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO055 - 802038-BNO055 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO055
802038-BNO055
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO055 802038-BNO055
Manufacturer: Bosch Sensortec Win Source Part Number: 802038-BNO055 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C, UART Sensor Type: Accelerometer, Gyroscope, Magnetometer, 9 Axis Supplier Device Package: 28-LGA (5.2x3.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-TFLGA Module Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Bosch Sensortec
Win Source Part Number: 802038-BNO055
Packaging: Reel
Mounting Style: Surface Mount
Output Type: I2C, UART
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 9 Axis
Supplier Device Package: 28-LGA (5.2x3.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TFLGA Module
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BNO055 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BNO055
IMUs (Inertial Measurement Units) BNO055
IMU ACCEL/GYRO/MAG I2C 28LGA

IMU ACCEL/GYRO/MAG I2C 28LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 802038-BNO055 BNO055
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BNO055 IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch 3-Way - SSS30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 519400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300040 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details