Bosch Sensortec GmbH Evaluation Boards - Sensors - BNO055-SHUTL BNO055-SHUTL

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 793873-BNO055-SHUTL Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BNO055 Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 793873-BNO055-SHUTL Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BNO055 Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - BNO055-SHUTL - 793873-BNO055-SHUTL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - BNO055-SHUTL
793873-BNO055-SHUTL
Evaluation Boards - Sensors - BNO055-SHUTL 793873-BNO055-SHUTL
Manufacturer: Bosch Sensortec Win Source Part Number: 793873-BNO055-SHUTL Operating Supply Voltage: 2.4 V ~ 3.6 V Interface: I2C, SPI Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: BNO055 Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Bosch Sensortec
Win Source Part Number: 793873-BNO055-SHUTL
Operating Supply Voltage: 2.4 V ~ 3.6 V
Interface: I2C, SPI
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: BNO055
Sensor Type: Accelerometer, Gyroscope, Magnetometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Expansion Boards, Daughter Cards - 828-1056-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
828-1056-ND
Expansion Boards, Daughter Cards 828-1056-ND
BNO055 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

BNO055 - Accelerometer, Gyroscope, Magnetometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - BNO055-SHUTL - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
BNO055-SHUTL
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards BNO055-SHUTL
SHUTTLE BOARD DEV KIT BNO055

SHUTTLE BOARD DEV KIT BNO055

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 793873-BNO055-SHUTL 828-1056-ND BNO055-SHUTL
Product Name Evaluation Boards - Sensors - BNO055-SHUTL Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS50010-1TAE DBTVS - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details