Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX160 BMX160

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 847926-BMX160 Features: Sensor Output Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1087-6, 0273.141.190-1NV, 828-1087-1, 828-1087-2, 0273141190
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 847926-BMX160 Features: Sensor Output Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1087-6, 0273.141.190-1NV, 828-1087-1, 828-1087-2, 0273141190
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX160 - 847926-BMX160 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX160
847926-BMX160
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX160 847926-BMX160
Manufacturer: Bosch Sensortec Win Source Part Number: 847926-BMX160 Features: Sensor Output Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1087-6, 0273.141.190-1NV, 828-1087-1, 828-1087-2, 0273141190

Manufacturer: Bosch Sensortec
Win Source Part Number: 847926-BMX160
Features: Sensor Output
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1087-6, 0273.141.190-1NV, 828-1087-1, 828-1087-2, 0273141190

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BMX160 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMX160
IMUs (Inertial Measurement Units) BMX160
IMU ACCEL/GYRO

IMU ACCEL/GYRO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 847926-BMX160 BMX160
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX160 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2237783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Ceiling, Surface, Wall
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details