Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX055 BMX055

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236514-BMX055 Family Name: BMX055 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236514-BMX055 Family Name: BMX055 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX055 - 236514-BMX055 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX055
236514-BMX055
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX055 236514-BMX055
Manufacturer: Bosch Sensortec Win Source Part Number: 236514-BMX055 Family Name: BMX055 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Bosch Sensortec
Win Source Part Number: 236514-BMX055
Family Name: BMX055
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now
IMUs (Inertial Measurement Units) - BMX055 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMX055
IMUs (Inertial Measurement Units) BMX055
IMU ACCEL/GYRO/MAG I2C/SPI 20LGA

IMU ACCEL/GYRO/MAG I2C/SPI 20LGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 236514-BMX055 BMX055
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMX055 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.5K - PIR movement and presence detectors KNX - 185K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 7962034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details