Manufacturer: Bosch Sensortec
Win Source Part Number: 1336536-BMP581
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Standard Package: 10,000
Output Type: I2C, SPI
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa)
Port Style: No Port
Voltage - Supply: 1.65V ~ 3.6V
Supplier Device Package: 10-LGA (2x2)
Case / Package: 10-WFLGA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: 828-BMP581TR,828-BMP
RoHS Status: ROHS3 Compliant
SENSOR 18.13PSIA 10LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336536-BMP581 | BMP581 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 10-WFLGA | |
| Packing Method | Tape Reel; Reel - TR |