Bosch Sensortec GmbH Sensors, Transducers - Pressure Sensors, Transducers BMP390

Description
Win Source Part Number: 1234848-BMP390 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel Applications: Board Mount Standard Package: 10,000 Output Type: I2C, SPI Accuracy: ±0.01PSI (0.05kPa) Pressure Type: Absolute Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa) Port Style: No Port Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-WFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Bosch Sensortec Other Names: 0273.017.014-1NV,828 -BMP390DKR,828-BMP39 0TR,828-BMP390CT
Request a Quote Datasheet
Description
Win Source Part Number: 1234848-BMP390 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel Applications: Board Mount Standard Package: 10,000 Output Type: I2C, SPI Accuracy: ±0.01PSI (0.05kPa) Pressure Type: Absolute Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa) Port Style: No Port Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-WFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Bosch Sensortec Other Names: 0273.017.014-1NV,828 -BMP390DKR,828-BMP39 0TR,828-BMP390CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234848-BMP390 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234848-BMP390
Sensors, Transducers - Pressure Sensors, Transducers 1234848-BMP390
Win Source Part Number: 1234848-BMP390 Category: Sensors, Transducers>Pressure Sensors, Transducers Package: Tape & Reel Applications: Board Mount Standard Package: 10,000 Output Type: I2C, SPI Accuracy: ±0.01PSI (0.05kPa) Pressure Type: Absolute Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa) Port Style: No Port Maximum Pressure: 290.08PSI (2000kPa) Voltage - Supply: 1.65V ~ 3.6V Package / Case: 10-WFLGA Supplier Device Package: 10-LGA (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Bosch Sensortec Other Names: 0273.017.014-1NV,828 -BMP390DKR,828-BMP39 0TR,828-BMP390CT

Win Source Part Number: 1234848-BMP390
Category: Sensors, Transducers>Pressure Sensors, Transducers
Package: Tape & Reel
Applications: Board Mount
Standard Package: 10,000
Output Type: I2C, SPI
Accuracy: ±0.01PSI (0.05kPa)
Pressure Type: Absolute
Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa)
Port Style: No Port
Maximum Pressure: 290.08PSI (2000kPa)
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 10-WFLGA
Supplier Device Package: 10-LGA (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Bosch Sensortec
Other Names: 0273.017.014-1NV,828-BMP390DKR,828-BMP390TR,828-BMP390CT

Buy Now Datasheet
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
BMP390
Sensors, Transducers - Pressure Sensors, Transducers BMP390
SENSOR 18.13PSIA 10LGA

SENSOR 18.13PSIA 10LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1234848-BMP390 BMP390
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Pressure Type Absolute; Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Fully Compensated Harsh-media Pressure Sensor - TR Series - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
OW-ENV-THPL - Temperature / Humidity / Barometric Pressure - OW-ENV-THPL - Embedded Data Systems
Specs
Pressure Type Barometric Pressure
Input Voltage 4 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Pressure Sensor Chip - ACPC Series - Pressure Sensor Chip - ACPC Series - All Sensors Corp.
Specs
Applications HGRADE
Compensated Compensated
Pressure Type Absolute
View Details