Manufacturer: Bosch Sensortec
Win Source Part Number: 844288-BMP388
Features: Pressure Sensor 4.35PSI ~ 18.13PSI (30kPa ~ 125kPa) Absolute - - 10-WFLGA
Package: Reel - TR
Package: 10-WFLGA
Categories: Sensors
Case / Package: 10-LGA (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: 828-1079-1, 828-1079-2, BMP380, 0273.300.511-1NV, 828-1079-6
SENSOR 18.13PSIA 10LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 844288-BMP388 | BMP388 |
| Product Name | Pressure Sensors, Transducers - BMP388 | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | 10-LGA (2x2) |