Manufacturer: Bosch-Sensortec
Win Source Part Number: 037049-BMP280
Termination Style: SMD (SMT) Tab
Operating Temperature Range: -40°C ~ 85°C
Features: Standby Mode
Output Type: I2C, SPI
Operating Supply Voltage: 1.71 V ~ 3.6 V
Output: 16b
Accuracy: ±0.145 PSI (±1 kPa)
Family Name: BMP280
Pressure Type: Vented Gauge
Operating Pressure: 4.35 PSI ~ 15.95 PSI (30 kPa ~ 110 kPa)
Maximum Pressure: 290.08 PSI (2000 kPa)
Alternative Parts (Cross-Reference): LPS225HBTR;
Introduction Date: December 19, 2012
ECCN: EAR99
Country of Origin: Germany
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Medical
Quantity per package: 10k pcs
SENSOR 15.95PSIA 16BIT 8SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 037049-BMP280 | BMP280 |
| Product Name | Pressure Sensors, Transducers - BMP280 | Sensors, Transducers - Pressure Sensors, Transducers |
| Applications | Medical | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | Surface Mount (SMD) |