Manufacturer: Bosch Sensortec
Win Source Part Number: 864445-BMP183
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute - 16 ~ 19 b 7-VLGA
Package: Reel - TR
Package: 7-VLGA
Part Status: Obsolete
Categories: Sensors
Case / Package: 7-LGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: 828-1034-1, 828-1034-2, 828-1034-6, 0273.300.357-1NV
SENSOR 15.95PSIA 19BIT 7LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 864445-BMP183 | BMP183 |
| Product Name | Pressure Sensors, Transducers - BMP183 | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | 7-LGA |