Manufacturer: Bosch Sensortec
Win Source Part Number: 088919-BMP180
Family Name: BMP180
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
SENSOR 15.95PSIA 19BIT 7LGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 088919-BMP180 | BMP180 |
| Product Name | Pressure Sensors, Transducers - BMP180 | Sensors, Transducers - Pressure Sensors, Transducers |
| Input Voltage | 1.62 to 3.6 volts |