Bosch Sensortec GmbH Pressure Sensors, Transducers - BMP085 BMP085

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 086320-BMP085 Family Name: BMP085 Introduction Date: October 16, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 086320-BMP085 Family Name: BMP085 Introduction Date: October 16, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - BMP085 - 086320-BMP085 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - BMP085
086320-BMP085
Pressure Sensors, Transducers - BMP085 086320-BMP085
Manufacturer: Bosch Sensortec Win Source Part Number: 086320-BMP085 Family Name: BMP085 Introduction Date: October 16, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: Bosch Sensortec
Win Source Part Number: 086320-BMP085
Family Name: BMP085
Introduction Date: October 16, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Defence, Military & Aerospace, Embedded Design & Development

Buy Now
Sensors, Transducers - Pressure Sensors, Transducers - BMP085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
BMP085
Sensors, Transducers - Pressure Sensors, Transducers BMP085
SENSOR 15.95PSIA 19BIT 8LCC

SENSOR 15.95PSIA 19BIT 8LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 086320-BMP085 BMP085
Product Name Pressure Sensors, Transducers - BMP085 Sensors, Transducers - Pressure Sensors, Transducers
Applications Military
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - DLLR Series - Pressure Sensor Chip - DLLR Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Differential
Package / Mounting E2ND
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details