Bosch Sensortec GmbH Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) BMM350

Description
Manufacturer: Bosch Sensortec Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Package: Tape & Reel (TR)/ Cut Tape (CT) Supplier Device Package: 9-WLCSP (1.28x1.28) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 9-BGA, WLCSP Technology: Magnetoresistive Axis: X, Y, Z Voltage - Supply: 1.72V ~ 1.98V
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Package: Tape & Reel (TR)/ Cut Tape (CT) Supplier Device Package: 9-WLCSP (1.28x1.28) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 9-BGA, WLCSP Technology: Magnetoresistive Axis: X, Y, Z Voltage - Supply: 1.72V ~ 1.98V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Magnetic Sensors Linear, Compass (ICs)
Sensors, Transducers Magnetic Sensors Linear, Compass (ICs)
Manufacturer: Bosch Sensortec Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Package: Tape & Reel (TR)/ Cut Tape (CT) Supplier Device Package: 9-WLCSP (1.28x1.28) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 9-BGA, WLCSP Technology: Magnetoresistive Axis: X, Y, Z Voltage - Supply: 1.72V ~ 1.98V

Manufacturer: Bosch Sensortec
Category: Sensors, Transducers Magnetic Sensors Linear, Compass (ICs)
Package: Tape & Reel (TR)/ Cut Tape (CT)
Supplier Device Package: 9-WLCSP (1.28x1.28)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 9-BGA, WLCSP
Technology: Magnetoresistive
Axis: X, Y, Z
Voltage - Supply: 1.72V ~ 1.98V

Buy Now Datasheet
Linear, Compass (ICs) - BMM350 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
BMM350
Linear, Compass (ICs) BMM350
THREE-AXIS GEOMAGNETIC SENSOR

THREE-AXIS GEOMAGNETIC SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number BMM350
Product Name Sensors, Transducers Magnetic Sensors Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1321EUA-T - 198405-A1321EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 3-SIP
View Details
3 suppliers
50 Oe Sat. Analog Sensor, 5 KOhm, RoHS MSOP - AA004-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details