Manufacturer: Bosch Sensortec
Win Source Part Number: 800821-BMM150
Packaging: Reel
Mounting Style: Surface Mount
Technology: FlipCore, Hall Effect
Output Type: SPI
Bandwidth: 10Hz
Axis: X, Y, Z
Sensing Range: ±1.3mT (X,Y), ±2.5mT (Z)
Resolution: 13 b
Supplier Device Package: 12-WLCSP (1.56x1.56)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-XFBGA, WLCSP
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V ~ 3.6V
Current - Supply (Maximum): 20mA
SENSOR FLIPCORE/HALL SPI 12WLCSP
SENSOR FLIPCORE/HALL SPI 12WLCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 800821-BMM150 | BMM150 | BMM150 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - BMM150 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |