Win Source Part Number: 1354059-BMI323
Category: Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bosch Sensortec
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VFLGA
Supplier Device Package: 14-LGA (2.5x3)
Mounting Type: Surface Mount
HTSUS: 9031.80.8085
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: I²C, I3C℠, SPI
Sensor Type: Accelerometer, Gyroscope, 6 Axis
IMU ACCEL/GYRO I2C/SPI 14LGA
IMU ACCEL/GYRO I2C/SPI 14LGA
IMU ACCEL/GYRO I2C/SPI 14LGA
IMU ACCEL/GYRO I2C/SPI 14LGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Inertial Measurement Units (IMU) | Inertial Measurement Units (IMU) | Inertial Measurement Units (IMU) |
| Product Number | BMI323 | 828-BMI323DKR-ND | BMI323 |
| Product Name | Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) | IMUs (Inertial Measurement Units) | Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) |