Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI270 BMI270

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 844124-BMI270 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 0273.017.008-1NV, 828-1091-6, 828-1091-2, 828-1091-1
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 844124-BMI270 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 0273.017.008-1NV, 828-1091-6, 828-1091-2, 828-1091-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI270 - 844124-BMI270 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI270
844124-BMI270
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI270 844124-BMI270
Manufacturer: Bosch Sensortec Win Source Part Number: 844124-BMI270 Operating Temperature Range: -40°C ~ 85°C Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output Package: Reel - TR Package: 14-VFLGA Mounting: Surface Mount Categories: Sensors Case / Package: 14-LGA (2.5x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 0273.017.008-1NV, 828-1091-6, 828-1091-2, 828-1091-1

Manufacturer: Bosch Sensortec
Win Source Part Number: 844124-BMI270
Operating Temperature Range: -40°C ~ 85°C
Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Package: Reel - TR
Package: 14-VFLGA
Mounting: Surface Mount
Categories: Sensors
Case / Package: 14-LGA (2.5x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 0273.017.008-1NV, 828-1091-6, 828-1091-2, 828-1091-1

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BMI270 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMI270
IMUs (Inertial Measurement Units) BMI270
IMU ACCEL/GYRO I2C/SPI 14LGA

IMU ACCEL/GYRO I2C/SPI 14LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 844124-BMI270 BMI270
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI270 IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.21 - PIR movement detectors 10A - 182182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 131 ft (400 dm)
Mounting Ceiling Mount; Ceiling
View Details