Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI088 BMI088

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 847523-BMI088 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1082-6, 0330.SB2.365-101, 828-1082-1, 828-1082-2, 0273.141.365-1NV, 0330SB2365101
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 847523-BMI088 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1082-6, 0330.SB2.365-101, 828-1082-1, 828-1082-2, 0273.141.365-1NV, 0330SB2365101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI088 - 847523-BMI088 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI088
847523-BMI088
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI088 847523-BMI088
Manufacturer: Bosch Sensortec Win Source Part Number: 847523-BMI088 Features: Sensor Output Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1082-6, 0330.SB2.365-101, 828-1082-1, 828-1082-2, 0273.141.365-1NV, 0330SB2365101

Manufacturer: Bosch Sensortec
Win Source Part Number: 847523-BMI088
Features: Sensor Output
Package: Reel - TR
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1082-6, 0330.SB2.365-101, 828-1082-1, 828-1082-2, 0273.141.365-1NV, 0330SB2365101

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BMI088 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMI088
IMUs (Inertial Measurement Units) BMI088
ACCELEROMETER 16LGA

ACCELEROMETER 16LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 847523-BMI088 BMI088
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI088 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2798591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Passive Infrared
Detection Range 22.97 ft (70 dm)
Mounting Wall Mount; Wall
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.51 - PIR movement and presence detectors 10A - 185182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details