Bosch Sensortec GmbH Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) BMI085

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 1336524-BMI085 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (4.5x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1083-6,828-1083- 1,828-1083-2,0273.14 1.366-1NV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 1336524-BMI085 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (4.5x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1083-6,828-1083- 1,828-1083-2,0273.14 1.366-1NV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1336524-BMI085 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1336524-BMI085
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1336524-BMI085
Manufacturer: Bosch Sensortec Win Source Part Number: 1336524-BMI085 Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 16-LGA (4.5x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 16-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1083-6,828-1083- 1,828-1083-2,0273.14 1.366-1NV RoHS Status: ROHS3 Compliant

Manufacturer: Bosch Sensortec
Win Source Part Number: 1336524-BMI085
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 6 Axis
Supplier Device Package: 16-LGA (4.5x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-VFLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1083-6,828-1083-1,828-1083-2,0273.141.366-1NV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BMI085 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMI085
IMUs (Inertial Measurement Units) BMI085
ACCELEROMETER 2-8G

ACCELEROMETER 2-8G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 1336524-BMI085 BMI085
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Type 18.21 - PIR movement detectors 10A - 182100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2794639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
View Details