Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI055 BMI055

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236491-BMI055 Family Name: BMI055 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236491-BMI055 Family Name: BMI055 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI055 - 236491-BMI055 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI055
236491-BMI055
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI055 236491-BMI055
Manufacturer: Bosch Sensortec Win Source Part Number: 236491-BMI055 Family Name: BMI055 Country of Origin: Philippines Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Bosch Sensortec
Win Source Part Number: 236491-BMI055
Family Name: BMI055
Country of Origin: Philippines
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
IMUs (Inertial Measurement Units) - BMI055 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMI055
IMUs (Inertial Measurement Units) BMI055
IMU ACCEL/GYRO I2C/SPI 16LGA

IMU ACCEL/GYRO I2C/SPI 16LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 236491-BMI055 BMI055
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMI055 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 519444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details