Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMF055 BMF055

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 864442-BMF055 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C, UART Output Package: Reel - TR Package: 28-TFLGA Module Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Sensors Case / Package: 28-LGA (5.2x3.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1059-2, 828-1059-1, 828-1059-6, 0273.141.235-1NV
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 864442-BMF055 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C, UART Output Package: Reel - TR Package: 28-TFLGA Module Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Sensors Case / Package: 28-LGA (5.2x3.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1059-2, 828-1059-1, 828-1059-6, 0273.141.235-1NV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMF055 - 864442-BMF055 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMF055
864442-BMF055
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMF055 864442-BMF055
Manufacturer: Bosch Sensortec Win Source Part Number: 864442-BMF055 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C, UART Output Package: Reel - TR Package: 28-TFLGA Module Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Sensors Case / Package: 28-LGA (5.2x3.8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1059-2, 828-1059-1, 828-1059-6, 0273.141.235-1NV

Manufacturer: Bosch Sensortec
Win Source Part Number: 864442-BMF055
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor I²C, UART Output
Package: Reel - TR
Package: 28-TFLGA Module
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Sensors
Case / Package: 28-LGA (5.2x3.8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1059-2, 828-1059-1, 828-1059-6, 0273.141.235-1NV

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BMF055 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMF055
IMUs (Inertial Measurement Units) BMF055
IMU ACCEL/GYRO/MAG VOLTAGE 28LGA

IMU ACCEL/GYRO/MAG VOLTAGE 28LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 864442-BMF055 BMF055
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMF055 IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.4K - KNX movement and presence detector - 184K90300001 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 7962043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 52.49 ft (160 dm)
Mounting Ceiling Mount; Ceiling
View Details