Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Win Source Part Number: 1354060-BME688
Category: Sensors, Transducers - Specialized Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Bosch Sensortec
Package: Tape & Reel
Product Status: Active
HTSUS: 9026.20.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: I²C, SPI
Sensor Type: Gas, Humidity, Pressure, Temperature
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 828-BME688TR-ND | 1354060-BME688 |
| Product Name | Specialized Sensors | Sensors, Transducers - Specialized Sensors |