Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Gas, Humidity, Pressure, Temperature Sensor I²C, SPI Output
Manufacturer: Bosch Sensortec
Win Source Part Number: 759759-BME680
Reference case: LGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 828-1077-6-ND | 759759-BME680 |
| Product Name | Specialized Sensors | Specialized Sensors - BME680 |