Bosch Sensortec GmbH Moisture Sensors, Humidity - BME280 BME280

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 759441-BME280 Family Name: BME280 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 759441-BME280 Family Name: BME280 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - BME280 - 759441-BME280 - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - BME280
759441-BME280
Moisture Sensors, Humidity - BME280 759441-BME280
Manufacturer: Bosch Sensortec Win Source Part Number: 759441-BME280 Family Name: BME280 Country of Origin: Philippines Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Bosch Sensortec
Win Source Part Number: 759441-BME280
Family Name: BME280
Country of Origin: Philippines
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Humidity, Moisture Sensors - 828-1063-1-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
828-1063-1-ND
Humidity, Moisture Sensors 828-1063-1-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 828-1063-2-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
828-1063-2-ND
Humidity, Moisture Sensors 828-1063-2-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Buy Now Datasheet
Humidity, Moisture Sensors - 828-1063-6-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
828-1063-6-ND
Humidity, Moisture Sensors 828-1063-6-ND
Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Humidity Temperature Sensor 0 ~ 100% RH I²C, SPI ±3% 1s Surface Mount

Buy Now Datasheet
Sensors, Transducers - Humidity, Moisture Sensors - BME280 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Humidity, Moisture Sensors
BME280
Sensors, Transducers - Humidity, Moisture Sensors BME280
SENSOR PRESSURE HUMIDITY TEMP

SENSOR PRESSURE HUMIDITY TEMP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Moisture Meters Moisture Meters Moisture Meters
Product Number 759441-BME280 828-1063-1-ND BME280
Product Name Moisture Sensors, Humidity - BME280 Humidity, Moisture Sensors Sensors, Transducers - Humidity, Moisture Sensors
Form Factor Sensor Sensor
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 % 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.1000 to 100 %
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details