Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMC050 BMC050

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236479-BMC050 Alternative Parts (Cross-Reference): LSM303DTR; FXOS8700CQR1; LSM303D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 236479-BMC050 Alternative Parts (Cross-Reference): LSM303DTR; FXOS8700CQR1; LSM303D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMC050 - 236479-BMC050 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMC050
236479-BMC050
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMC050 236479-BMC050
Manufacturer: Bosch Sensortec Win Source Part Number: 236479-BMC050 Alternative Parts (Cross-Reference): LSM303DTR; FXOS8700CQR1; LSM303D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Bosch Sensortec
Win Source Part Number: 236479-BMC050
Alternative Parts (Cross-Reference): LSM303DTR; FXOS8700CQR1; LSM303D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now
IMUs (Inertial Measurement Units) - BMC050 - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BMC050
IMUs (Inertial Measurement Units) BMC050
IMU ACCEL/MAG I2C/SPI 16LGA

IMU ACCEL/MAG I2C/SPI 16LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 236479-BMC050 BMC050
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BMC050 IMUs (Inertial Measurement Units)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details