Bosch Sensortec GmbH Motion Sensors - Motion Sensors - Accelerometers - BMA400 BMA400

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 853034-BMA400 Features: Accelerometer Axis Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1081-6, 828-1081-2, 0273.141.275-1NV, 828-1081-1
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 853034-BMA400 Features: Accelerometer Axis Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1081-6, 828-1081-2, 0273.141.275-1NV, 828-1081-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - BMA400 - 853034-BMA400 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BMA400
853034-BMA400
Motion Sensors - Motion Sensors - Accelerometers - BMA400 853034-BMA400
Manufacturer: Bosch Sensortec Win Source Part Number: 853034-BMA400 Features: Accelerometer Axis Package: Reel - TR Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1081-6, 828-1081-2, 0273.141.275-1NV, 828-1081-1

Manufacturer: Bosch Sensortec
Win Source Part Number: 853034-BMA400
Features: Accelerometer Axis
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1081-6, 828-1081-2, 0273.141.275-1NV, 828-1081-1

Buy Now Datasheet
Accelerometers - 828-1081-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1081-6-ND
Accelerometers 828-1081-6-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 828-1081-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1081-2-ND
Accelerometers 828-1081-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Buy Now Datasheet
Accelerometers - 828-1081-1-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1081-1-ND
Accelerometers 828-1081-1-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 12-LGA (2x2)

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - BMA400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Motion Sensors - Accelerometers
BMA400
Sensors, Transducers - Motion Sensors - Accelerometers BMA400
ACCELEROMETER 2-16G 12LGA

ACCELEROMETER 2-16G 12LGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 853034-BMA400 828-1081-6-ND BMA400
Product Name Motion Sensors - Motion Sensors - Accelerometers - BMA400 Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Miniature Accelerometer (1mV/ms-2 ±2%), - -4397--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details