Bosch Sensortec GmbH Evaluation Boards - Sensors - BMA255 SHUTL BMA255 SHUTL

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 770253-BMA255 SHUTL Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C, Serial, SPI Sensitivity: 1024LSB/g, 512LSB/g, 256LSB/g, 128LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: BMA255 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 770253-BMA255 SHUTL Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C, Serial, SPI Sensitivity: 1024LSB/g, 512LSB/g, 256LSB/g, 128LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: BMA255 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - BMA255 SHUTL - 770253-BMA255 SHUTL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - BMA255 SHUTL
770253-BMA255 SHUTL
Evaluation Boards - Sensors - BMA255 SHUTL 770253-BMA255 SHUTL
Manufacturer: Bosch Sensortec Win Source Part Number: 770253-BMA255 SHUTL Operating Supply Voltage: 1.62 V ~ 3.6 V Interface: I2C, Serial, SPI Sensitivity: 1024LSB/g, 512LSB/g, 256LSB/g, 128LSB/g Supplied Contents: Board(s) Sensing Range: ±2g, 4g, 8g, 16g Utilized IC / Part: BMA255 Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Bosch Sensortec
Win Source Part Number: 770253-BMA255 SHUTL
Operating Supply Voltage: 1.62 V ~ 3.6 V
Interface: I2C, Serial, SPI
Sensitivity: 1024LSB/g, 512LSB/g, 256LSB/g, 128LSB/g
Supplied Contents: Board(s)
Sensing Range: ±2g, 4g, 8g, 16g
Utilized IC / Part: BMA255
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - BMA255 SHUTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
BMA255 SHUTL
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards BMA255 SHUTL
SHUTTLE BOARD DEV KIT BMA255

SHUTTLE BOARD DEV KIT BMA255

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 770253-BMA255 SHUTL BMA255 SHUTL
Product Name Evaluation Boards - Sensors - BMA255 SHUTL Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CDP-2-13-75-1+,TT1491,75OHM - TB-565+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY3269N-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; RGB LED Controller
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers