Bosch Sensortec GmbH Accelerometers BMA223

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 828-1061-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1061-2-ND
Accelerometers 828-1061-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 8Hz ~ 1kHz 12-LGA (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BMA223
100058-BMA223
Motion Sensors - Motion Sensors - Accelerometers - BMA223 100058-BMA223
Manufacturer: Bosch Sensortec Win Source Part Number: 100058-BMA223 Packaging: Reel - TR Type: Digital Features: Selectable Scale Mounting: SMD (SMT) Output Type: I2C, SPI Bandwidth: 8Hz to 1kHz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g, 16g Sensitivity (LSB/g): 64 (±2g) to 8 (±16g) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 12-LGA (2x2) Supply Voltage - Operating: 1.2 V to 3.6 V Introduction Date: April 15, 2013 Country of Origin: Republic of Korea Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Bosch Sensortec
Win Source Part Number: 100058-BMA223
Packaging: Reel - TR
Type: Digital
Features: Selectable Scale
Mounting: SMD (SMT)
Output Type: I2C, SPI
Bandwidth: 8Hz to 1kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g, 16g
Sensitivity (LSB/g): 64 (±2g) to 8 (±16g)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-LGA (2x2)
Supply Voltage - Operating: 1.2 V to 3.6 V
Introduction Date: April 15, 2013
Country of Origin: Republic of Korea
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 828-1061-2-ND 100058-BMA223
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - BMA223
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer - 3225F7 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details