Bosch Sensortec GmbH Sensors Transducers BMA222E

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 092262-BMA222E Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFQFN Exposed Pad Manufacturer Device Package: 12-QFN (2x2) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.2 V ~ 3.6 V Interface: I²C SPI Bandwidth: 8Hz ~ 1kHz Sensitivity: 64LSB/g 32LSB/g 16LSB/g 8LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Family Name: BMA222E Alternative Parts (Cross-Reference): KX022-1020; LIS2DH12; ADXL312ACPZ; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 092262-BMA222E Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFQFN Exposed Pad Manufacturer Device Package: 12-QFN (2x2) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.2 V ~ 3.6 V Interface: I²C SPI Bandwidth: 8Hz ~ 1kHz Sensitivity: 64LSB/g 32LSB/g 16LSB/g 8LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Family Name: BMA222E Alternative Parts (Cross-Reference): KX022-1020; LIS2DH12; ADXL312ACPZ; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 092262-BMA222E - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
092262-BMA222E
Sensors Transducers 092262-BMA222E
Manufacturer: Bosch Sensortec Win Source Part Number: 092262-BMA222E Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFQFN Exposed Pad Manufacturer Device Package: 12-QFN (2x2) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.2 V ~ 3.6 V Interface: I²C SPI Bandwidth: 8Hz ~ 1kHz Sensitivity: 64LSB/g 32LSB/g 16LSB/g 8LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Family Name: BMA222E Alternative Parts (Cross-Reference): KX022-1020; LIS2DH12; ADXL312ACPZ; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Bosch Sensortec
Win Source Part Number: 092262-BMA222E
Category: Sensors Transducers
Family: Accelerometers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 12-VFQFN Exposed Pad
Manufacturer Device Package: 12-QFN (2x2)
Standard Package: 1
Output Type: Digital
Operating Supply Voltage: 1.2 V ~ 3.6 V
Interface: I²C SPI
Bandwidth: 8Hz ~ 1kHz
Sensitivity: 64LSB/g 32LSB/g 16LSB/g 8LSB/g
Axis: X Y Z
Acceleration Range: ±2g 4g 8g 16g
Family Name: BMA222E
Alternative Parts (Cross-Reference): KX022-1020; LIS2DH12; ADXL312ACPZ;
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 092262-BMA222E
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data