Bosch Sensortec GmbH Motion Sensors - Motion Sensors - Accelerometers - BMA180 BMA180

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 089024-BMA180 Package: LGA Family Name: BMA180 Alternative Parts (Cross-Reference): ADXL346BCCZ; ADXL346BCCZyRL ; ADXL346BCCZyRL7 ; LIS3L02DQ; Introduction Date: July 06, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 089024-BMA180 Package: LGA Family Name: BMA180 Alternative Parts (Cross-Reference): ADXL346BCCZ; ADXL346BCCZyRL ; ADXL346BCCZyRL7 ; LIS3L02DQ; Introduction Date: July 06, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BMA180
089024-BMA180
Motion Sensors - Motion Sensors - Accelerometers - BMA180 089024-BMA180
Manufacturer: Bosch Sensortec Win Source Part Number: 089024-BMA180 Package: LGA Family Name: BMA180 Alternative Parts (Cross-Reference): ADXL346BCCZ; ADXL346BCCZyRL ; ADXL346BCCZyRL7 ; LIS3L02DQ; Introduction Date: July 06, 2010 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Bosch Sensortec
Win Source Part Number: 089024-BMA180
Package: LGA
Family Name: BMA180
Alternative Parts (Cross-Reference): ADXL346BCCZ; ADXL346BCCZyRL ; ADXL346BCCZyRL7 ; LIS3L02DQ;
Introduction Date: July 06, 2010
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Accelerometers - 828-1019-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1019-2-ND
Accelerometers 828-1019-2-ND
Accelerometer X, Y, Z Axis ±1g, 1.5g, 2g, 3g, 4g, 8g, 16g 0.2Hz ~ 1.2kHz 12-LGA (3x3)

Accelerometer X, Y, Z Axis ±1g, 1.5g, 2g, 3g, 4g, 8g, 16g 0.2Hz ~ 1.2kHz 12-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 089024-BMA180 828-1019-2-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - BMA180 Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Industrial Accelerometer - 3184F - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details