Bosch Sensortec GmbH Accelerometers BMA150

Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 750Hz 12-LGA (3x3)
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 750Hz 12-LGA (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 828-1003-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1003-2-ND
Accelerometers 828-1003-2-ND
Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 750Hz 12-LGA (3x3)

Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 750Hz 12-LGA (3x3)

Buy Now Datasheet
Motion Sensors - Motion Sensors - Accelerometers - BMA150 - 091328-BMA150 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - BMA150
091328-BMA150
Motion Sensors - Motion Sensors - Accelerometers - BMA150 091328-BMA150
Manufacturer: Bosch Sensortec Win Source Part Number: 091328-BMA150 Package: 12-LGA Mounting: SMD (SMT) Acceleration Range: ±2g, 4g, 8g Family Name: BMA150 Temperature Range - Operating: -40°C to 85°C (TA) Digital interface: SPI(4-wire,3-wire),I ²C,interrupt pin Introduction Date: January 10, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management

Manufacturer: Bosch Sensortec
Win Source Part Number: 091328-BMA150
Package: 12-LGA
Mounting: SMD (SMT)
Acceleration Range: ±2g, 4g, 8g
Family Name: BMA150
Temperature Range - Operating: -40°C to 85°C (TA)
Digital interface: SPI(4-wire,3-wire),I²C,interrupt pin
Introduction Date: January 10, 2008
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 828-1003-2-ND 091328-BMA150
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - BMA150
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-3303 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
View Details
Triaxial Accelerometer - 3133B3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details