Bosch Sensortec GmbH Sensors Transducers BMA145

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 039656-BMA145 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (4x4) Standard Package: 1 Output Type: Analog Operating Supply Voltage: 1.8 V ~ 3.5 V Bandwidth: 1.5kHz Sensitivity: 300mV/g Axis: X Y Z Acceleration Range: ±4g Family Name: BMA145 Alternative Parts (Cross-Reference): KX220-1072; KXTC9-4100; KX220-1071; KXTC9-2050; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 039656-BMA145 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (4x4) Standard Package: 1 Output Type: Analog Operating Supply Voltage: 1.8 V ~ 3.5 V Bandwidth: 1.5kHz Sensitivity: 300mV/g Axis: X Y Z Acceleration Range: ±4g Family Name: BMA145 Alternative Parts (Cross-Reference): KX220-1072; KXTC9-4100; KX220-1071; KXTC9-2050; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 039656-BMA145 - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
039656-BMA145
Sensors Transducers 039656-BMA145
Manufacturer: Bosch Sensortec Win Source Part Number: 039656-BMA145 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 16-VFLGA Manufacturer Device Package: 16-LGA (4x4) Standard Package: 1 Output Type: Analog Operating Supply Voltage: 1.8 V ~ 3.5 V Bandwidth: 1.5kHz Sensitivity: 300mV/g Axis: X Y Z Acceleration Range: ±4g Family Name: BMA145 Alternative Parts (Cross-Reference): KX220-1072; KXTC9-4100; KX220-1071; KXTC9-2050; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Bosch Sensortec
Win Source Part Number: 039656-BMA145
Category: Sensors Transducers
Family: Accelerometers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 16-VFLGA
Manufacturer Device Package: 16-LGA (4x4)
Standard Package: 1
Output Type: Analog
Operating Supply Voltage: 1.8 V ~ 3.5 V
Bandwidth: 1.5kHz
Sensitivity: 300mV/g
Axis: X Y Z
Acceleration Range: ±4g
Family Name: BMA145
Alternative Parts (Cross-Reference): KX220-1072; KXTC9-4100; KX220-1071; KXTC9-2050;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 039656-BMA145
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data