Bosch Sensortec GmbH Sensors, Transducers - Motion Sensors - Accelerometers BMA140

Description
Win Source Part Number: 1356973-BMA140 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel Product Status: Obsolete Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (3x3) Mounting Type: Surface Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.5V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±4g Sensitivity (mV/g): 300 Bandwidth: 1.5kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1356973-BMA140 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel Product Status: Obsolete Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (3x3) Mounting Type: Surface Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.5V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±4g Sensitivity (mV/g): 300 Bandwidth: 1.5kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1356973-BMA140 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1356973-BMA140
Sensors, Transducers - Motion Sensors - Accelerometers 1356973-BMA140
Win Source Part Number: 1356973-BMA140 Category: Sensors, Transducers - Motion Sensors - Accelerometers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 51 pct. Type: Analog MSL Level: 1 (Unlimited) Mfr: Bosch Sensortec Package: Tape & Reel Product Status: Obsolete Package / Case: 12-VFLGA Supplier Device Package: 12-LGA (3x3) Mounting Type: Surface Mount HTSUS: 8543.70.9860 ECCN: EAR99 Voltage - Supply: 1.8V ~ 3.5V Output Type: Analog Voltage Axis: X, Y, Z Acceleration Range: ±4g Sensitivity (mV/g): 300 Bandwidth: 1.5kHz

Win Source Part Number: 1356973-BMA140
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 51 pct.
Type: Analog
MSL Level: 1 (Unlimited)
Mfr: Bosch Sensortec
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 12-VFLGA
Supplier Device Package: 12-LGA (3x3)
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.5V
Output Type: Analog Voltage
Axis: X, Y, Z
Acceleration Range: ±4g
Sensitivity (mV/g): 300
Bandwidth: 1.5kHz

Buy Now Datasheet
Accelerometers - 828-1001-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
828-1001-2-ND
Accelerometers 828-1001-2-ND
Accelerometer X, Y, Z Axis ±4g 1.5kHz 12-LGA (3x3)

Accelerometer X, Y, Z Axis ±4g 1.5kHz 12-LGA (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1356973-BMA140 828-1001-2-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Acceleration 4 g 4 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Miniature Accelerometer - 3224A6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details