Bosch Sensortec GmbH Sensors Transducers BMA120

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 049682-BMA120 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFLGA Manufacturer Device Package: 12-LGA (3x3) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.62 V ~ 1.98 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 16LSB/g 8LSB/g 4LSB/g 2LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 049682-BMA120 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFLGA Manufacturer Device Package: 12-LGA (3x3) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.62 V ~ 1.98 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 16LSB/g 8LSB/g 4LSB/g 2LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 049682-BMA120 - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
049682-BMA120
Sensors Transducers 049682-BMA120
Manufacturer: Bosch Sensortec Win Source Part Number: 049682-BMA120 Category: Sensors Transducers Family: Accelerometers Packaging: Reel Mounting Style: SMD/SMT Package: 12-VFLGA Manufacturer Device Package: 12-LGA (3x3) Standard Package: 1 Output Type: Digital Operating Supply Voltage: 1.62 V ~ 1.98 V Interface: I²C SPI Bandwidth: 50Hz ~ 1kHz Selectable Sensitivity: 16LSB/g 8LSB/g 4LSB/g 2LSB/g Axis: X Y Z Acceleration Range: ±2g 4g 8g 16g Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Bosch Sensortec
Win Source Part Number: 049682-BMA120
Category: Sensors Transducers
Family: Accelerometers
Packaging: Reel
Mounting Style: SMD/SMT
Package: 12-VFLGA
Manufacturer Device Package: 12-LGA (3x3)
Standard Package: 1
Output Type: Digital
Operating Supply Voltage: 1.62 V ~ 1.98 V
Interface: I²C SPI
Bandwidth: 50Hz ~ 1kHz Selectable
Sensitivity: 16LSB/g 8LSB/g 4LSB/g 2LSB/g
Axis: X Y Z
Acceleration Range: ±2g 4g 8g 16g
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 049682-BMA120
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data