Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
Accelerometer, Gyroscope, 6 Axis Sensor I²C, SPI Output
ACCEL/GYRO W/MEMORY
Win Source Part Number: 1354058-BHI260AP
Category: Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Bosch Sensortec
Package: Tape & Reel
Product Status: Active
Package / Case: 44-BLGA Module
Supplier Device Package: 44-LGA (3.6x4.1)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: I²C, SPI
Sensor Type: Accelerometer, Gyroscope, 6 Axis
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inertial Measurement Units (IMU) | Inertial Measurement Units (IMU) |
| Product Number | 828-BHI260APTR-ND | BHI260AP |
| Product Name | IMUs (Inertial Measurement Units) | Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) |