Bosch Sensortec GmbH Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) BHI260AB

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 1336521-BHI260AB Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 44-LGA (3x3) Case / Package: 44-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 0273.141.367-1NV,828 -BHI260ABCT,828-BHI2 60ABTR,828-BHI260ABD KR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 1336521-BHI260AB Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 44-LGA (3x3) Case / Package: 44-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 0273.141.367-1NV,828 -BHI260ABCT,828-BHI2 60ABTR,828-BHI260ABD KR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) - 1336521-BHI260AB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
1336521-BHI260AB
Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units) 1336521-BHI260AB
Manufacturer: Bosch Sensortec Win Source Part Number: 1336521-BHI260AB Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units) Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Output Type: I2C, SPI Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 44-LGA (3x3) Case / Package: 44-VFLGA Module ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: 0273.141.367-1NV,828 -BHI260ABCT,828-BHI2 60ABTR,828-BHI260ABD KR RoHS Status: ROHS3 Compliant

Manufacturer: Bosch Sensortec
Win Source Part Number: 1336521-BHI260AB
Category: Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Output Type: I2C, SPI
Sensor Type: Accelerometer, Gyroscope, 6 Axis
Supplier Device Package: 44-LGA (3x3)
Case / Package: 44-VFLGA Module
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 0273.141.367-1NV,828-BHI260ABCT,828-BHI260ABTR,828-BHI260ABDKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 1336521-BHI260AB
Product Name Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.41 - PIR movement detectors 10A - 184182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details
PIR Sensors - 2754728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Flush
View Details