Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160B BHI160B

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 864251-BHI160B Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C Output Package: Reel - TR Package: 24-VFLGA Module Mounting: Surface Mount Categories: Sensors Case / Package: 24-LGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1089-2, 828-1089-1, 0273.141.309-1NV, 828-1089-6
Request a Quote Datasheet
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 864251-BHI160B Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C Output Package: Reel - TR Package: 24-VFLGA Module Mounting: Surface Mount Categories: Sensors Case / Package: 24-LGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1089-2, 828-1089-1, 0273.141.309-1NV, 828-1089-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160B - 864251-BHI160B - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160B
864251-BHI160B
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160B 864251-BHI160B
Manufacturer: Bosch Sensortec Win Source Part Number: 864251-BHI160B Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C Output Package: Reel - TR Package: 24-VFLGA Module Mounting: Surface Mount Categories: Sensors Case / Package: 24-LGA (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 828-1089-2, 828-1089-1, 0273.141.309-1NV, 828-1089-6

Manufacturer: Bosch Sensortec
Win Source Part Number: 864251-BHI160B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer, Gyroscope, 6 Axis Sensor I²C Output
Package: Reel - TR
Package: 24-VFLGA Module
Mounting: Surface Mount
Categories: Sensors
Case / Package: 24-LGA (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 828-1089-2, 828-1089-1, 0273.141.309-1NV, 828-1089-6

Buy Now Datasheet
IMUs (Inertial Measurement Units) - BHI160B - ODG (Origin Data Global)
Shenzhen, China
IMUs (Inertial Measurement Units)
BHI160B
IMUs (Inertial Measurement Units) BHI160B
IMU ACCEL/GYRO 3-AXIS I2C 24LGA

IMU ACCEL/GYRO 3-AXIS I2C 24LGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 864251-BHI160B BHI160B
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160B IMUs (Inertial Measurement Units)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 18.31 - PIR movement detectors 10A - 183182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 2520161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type IR Detector
Mounting Wall Mount; Wall
View Details
Occupancy Sensor, Automatic ON Automatic OFF - EKA23 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details