Bosch Sensortec GmbH Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160 BHI160

Description
Manufacturer: Bosch Sensortec Win Source Part Number: 803280-BHI160 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 24-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Bosch Sensortec Win Source Part Number: 803280-BHI160 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 24-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160 - 803280-BHI160 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160
803280-BHI160
Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160 803280-BHI160
Manufacturer: Bosch Sensortec Win Source Part Number: 803280-BHI160 Packaging: Reel Mounting Style: Surface Mount Output Type: I2C Sensor Type: Accelerometer, Gyroscope, 6 Axis Supplier Device Package: 24-LGA (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFLGA Module Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Bosch Sensortec
Win Source Part Number: 803280-BHI160
Packaging: Reel
Mounting Style: Surface Mount
Output Type: I2C
Sensor Type: Accelerometer, Gyroscope, 6 Axis
Supplier Device Package: 24-LGA (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFLGA Module
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 803280-BHI160
Product Name Motion Sensors - Motion Sensors - IMU (Inertial Measurement Units) - BHI160
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PIR Sensors - 2754737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR Motion Detector
Mounting Surface
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.01 - PIR movement detectors - 180182300000 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Smart Sensor Switch Single-Pole - SSS10 - Suzhou Ele Mfg Co., Ltd.
Specs
Features Wireless
View Details