Bosch Rexroth Corporation Ball Screw Assemblies

Description
Rexroth Precision Ball Screw Assemblies provide technical designers with diverse solutions for positioning and transport applications. Our precision rolled screw technology provides a variety of sizes and unparalleled quality from sizes 6mm up to 80mm diameters. Notable Features - Sizes from 6mm to 80mm and leads from 1mm up to 40mm - 13 different ball nut solutions to choose from - Full range of bearings, pillow block units, and ball nut housings - Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm) - Preload and non-preload solutions available - Corrosion resistant designs with our TDC (Thin Dense Chrome) plating - Customized or standard end machining possibility Key Benefits - Large product offering/breadth - Best-in-class sealing - Optimized internal recirculation system for smooth and quiet operation in a compact design - Industry leading speeds (up to 150m/min) and accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming machines - Print roll positioning - Inspection equipment - Semi-conductor processing/productio n - Fluid dispensing - Material handling Target Markets/Industry Segments - Machine Tool (Metal Cutting) - Metal forming - Assembly and Robotics - Wood Manufacturing - Paper Converting and Web Handling - Plastics - Medical - Aerospace tooling - Semi-conductor - Food and packaging
Description
Rexroth Precision Ball Screw Assemblies provide technical designers with diverse solutions for positioning and transport applications. Our precision rolled screw technology provides a variety of sizes and unparalleled quality from sizes 6mm up to 80mm diameters. Notable Features - Sizes from 6mm to 80mm and leads from 1mm up to 40mm - 13 different ball nut solutions to choose from - Full range of bearings, pillow block units, and ball nut housings - Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm) - Preload and non-preload solutions available - Corrosion resistant designs with our TDC (Thin Dense Chrome) plating - Customized or standard end machining possibility Key Benefits - Large product offering/breadth - Best-in-class sealing - Optimized internal recirculation system for smooth and quiet operation in a compact design - Industry leading speeds (up to 150m/min) and accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming machines - Print roll positioning - Inspection equipment - Semi-conductor processing/productio n - Fluid dispensing - Material handling Target Markets/Industry Segments - Machine Tool (Metal Cutting) - Metal forming - Assembly and Robotics - Wood Manufacturing - Paper Converting and Web Handling - Plastics - Medical - Aerospace tooling - Semi-conductor - Food and packaging

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Assemblies -  - Bosch Rexroth Corporation
Hoffman Estates, IL, USA
Ball Screw Assemblies
Ball Screw Assemblies
Rexroth Precision Ball Screw Assemblies provide technical designers with diverse solutions for positioning and transport applications. Our precision rolled screw technology provides a variety of sizes and unparalleled quality from sizes 6mm up to 80mm diameters. Notable Features - Sizes from 6mm to 80mm and leads from 1mm up to 40mm - 13 different ball nut solutions to choose from - Full range of bearings, pillow block units, and ball nut housings - Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm) - Preload and non-preload solutions available - Corrosion resistant designs with our TDC (Thin Dense Chrome) plating - Customized or standard end machining possibility Key Benefits - Large product offering/breadth - Best-in-class sealing - Optimized internal recirculation system for smooth and quiet operation in a compact design - Industry leading speeds (up to 150m/min) and accelerations (up to 2.5G's) Applications/Markets - Multi-axis wood routers - Horizontal Milling Machines - Vertical Milling Machines - Lathes - EDM machining - Waterjet Cutting - Injection molding machines - Medical imaging machines - Forming machines - Print roll positioning - Inspection equipment - Semi-conductor processing/productio n - Fluid dispensing - Material handling Target Markets/Industry Segments - Machine Tool (Metal Cutting) - Metal forming - Assembly and Robotics - Wood Manufacturing - Paper Converting and Web Handling - Plastics - Medical - Aerospace tooling - Semi-conductor - Food and packaging

Rexroth Precision Ball Screw Assemblies provide technical designers with diverse solutions for positioning and transport applications. Our precision rolled screw technology provides a variety of sizes and unparalleled quality from sizes 6mm up to 80mm diameters.

Notable Features

-Sizes from 6mm to 80mm and leads from 1mm up to 40mm
-13 different ball nut solutions to choose from
-Full range of bearings, pillow block units, and ball nut housings
-Lead accuracy from T5 (0.023/300mm) to T9 (0.130/30mm)
-Preload and non-preload solutions available
-Corrosion resistant designs with our TDC (Thin Dense Chrome) plating
-Customized or standard end machining possibility

Key Benefits

-Large product offering/breadth
-Best-in-class sealing
-Optimized internal recirculation system for smooth and quiet operation in a compact design
-Industry leading speeds (up to 150m/min) and accelerations (up to 2.5G's)

Applications/Markets

-Multi-axis wood routers
-Horizontal Milling Machines
-Vertical Milling Machines
-Lathes
-EDM machining
-Waterjet Cutting
-Injection molding machines
-Medical imaging machines
-Forming machines
-Print roll positioning
-Inspection equipment
-Semi-conductor processing/production
-Fluid dispensing
-Material handling

Target Markets/Industry Segments

-Machine Tool (Metal Cutting)
-Metal forming
-Assembly and Robotics
-Wood Manufacturing
-Paper Converting and Web Handling
-Plastics
-Medical
-Aerospace tooling
-Semi-conductor
-Food and packaging
Supplier's Site

Technical Specifications

  Bosch Rexroth Corporation
Product Category Ball Screws
Product Name Ball Screw Assemblies
Component Type Screw Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.2362 inch (6 mm)
View Details
Inch Ball Screws - R-30RFW-1 - Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 0.6310 inch (16.03 mm)
View Details
Ball Screw Set - SCI Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.57 to 3.35 inch (40 to 85 mm)
View Details
4mm Pitch, 16mm (OD), 1252mm Length Induction Hardened (HRC 62) Steel - S6513HM2040L1252 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 49.29 inch (1252 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details