Bosch Rexroth Corporation Linear Guide Blocks 8981535323

Description
CARRIAGE ECOSLIDE 45X45X 80
Request a Quote
Description
CARRIAGE ECOSLIDE 45X45X 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 2797788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
2797788
Linear Guide Blocks 2797788
CARRIAGE ECOSLIDE 45X45X 80

CARRIAGE ECOSLIDE 45X45X 80

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 2797788
Product Name Linear Guide Blocks
Carriage Load 140 lbs (63.72 kg)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Ball Slide Assembly - E-6 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 4.01 to 6 inch (102 to 152 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-20-200-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details