Robert Bosch GmbH Water Pumps 392024058

Description
Pump, PCE, Water, 12vdc, Brushless
Description
Pump, PCE, Water, 12vdc, Brushless

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 392024058 - Chief Enterprises LLC
Elmhurst, IL, United States
Water Pumps
392024058
Water Pumps 392024058
Pump, PCE, Water, 12vdc, Brushless

Pump, PCE, Water, 12vdc, Brushless

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Liquid Handling Pumps
Product Number 392024058
Product Name Water Pumps
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details