Robert Bosch GmbH Fuel Pumps 392024041

Description
Pump, Centrifugal
Description
Pump, Centrifugal

Suppliers

Company
Product
Description
Supplier Links
Fuel Pumps - 392024041 - Chief Enterprises LLC
Elmhurst, IL, United States
Fuel Pumps
392024041
Fuel Pumps 392024041
Pump, Centrifugal

Pump, Centrifugal

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Liquid Handling Pumps
Product Number 392024041
Product Name Fuel Pumps
Pump Type Centrifugal Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
83C20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details