Robert Bosch GmbH Water Pumps 392022002

Description
Pump, PCA, Water, 12vdc, Brush
Description
Pump, PCA, Water, 12vdc, Brush

Suppliers

Company
Product
Description
Supplier Links
Water Pumps - 392022002 - Chief Enterprises LLC
Elmhurst, IL, United States
Water Pumps
392022002
Water Pumps 392022002
Pump, PCA, Water, 12vdc, Brush

Pump, PCA, Water, 12vdc, Brush

Supplier's Site

Technical Specifications

  Chief Enterprises LLC
Product Category Liquid Handling Pumps
Product Number 392022002
Product Name Water Pumps
Media Water Pump
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details