Bosch Rexroth Corporation Workbenches 3842567634

Description
Bosch Rexroth 3842567634 Workbench
Request a Quote
Description
Bosch Rexroth 3842567634 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 146278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
146278
Workbenches 146278
Bosch Rexroth 3842567634 Workbench

Bosch Rexroth 3842567634 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 146278
Product Name Workbenches
Length 59.1 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Combination PCR Workstation - AC648TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Rousseau Metal Inc.
Specs
Length 77.5 inch (1968 mm)
Width 60.0 inch (1524.00 mm)
Height 27.0 inch (686 mm)
View Details