Bosch Rexroth Corporation Universal Joints 3842555665

Description
JOINT
Request a Quote
Description
JOINT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Universal Joints - 2673117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Universal Joints
2673117
Universal Joints 2673117
JOINT

JOINT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Universal Joints
Product Number 2673117
Product Name Universal Joints
Material Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

1.391
Specs
Joint Type Single
Maximum Torque 26 In-lbs (29.98 kg-cm)
Material Plastic
View Details
Universal Joint - PR (Double) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Double
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
Universal Joints - 7906790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
Precision Joints with Plain Bearing - G/GD - KTR Corporation
Specs
Joint Type Single (optional feature); Double (optional feature)
Hub Bore Round (optional feature); Keyed; Hex (optional feature); Square (optional feature)
Weight 0.11 to 26.46 lbs (0.05 to 12.00 kg)
View Details